EN
  • EN
  • DE

DS21S07AE/T

Part No DS21S07AE/T
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description SCSI Terminator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1169106-DS21S07AE/T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21S07AE/T CAD Model

Description

Maxim Integrated's DS21S07AE/T: A Premier Differential SCSI Terminator

The DS21S07AE/T from Maxim Integrated is a cutting-edge differential Small Computer System Interface (SCSI) terminator designed for high-performance SCSI bus systems. This advanced terminator is engineered to provide precise impedance matching, which is essential for maintaining signal integrity and minimizing reflections in fast SCSI applications. The DS21S07AE/T is a vital component for systems that require reliable and efficient termination to ensure optimal data transfer rates and system stability.

Key Features:

  • Integrated Termination: The DS21S07AE/T comes with integrated termination resistors that provide the correct termination for differential SCSI signals, ensuring proper operation and compliance with SCSI standards.
  • Low Power Consumption: Designed with power efficiency in mind, this terminator consumes minimal power, making it an ideal choice for systems where power conservation is critical.
  • High Noise Immunity: The device offers excellent noise immunity, which is crucial for maintaining the integrity of data transmission in environments with high electromagnetic interference (EMI).
  • Wide Operating Temperature Range: The DS21S07AE/T is built to function reliably across a broad temperature range, making it suitable for use in a variety of challenging operating conditions.
  • Hot-Plugging Support: This terminator is capable of hot plugging, allowing devices to be connected or disconnected from the SCSI bus without the need to power down the system.

Applications:

The DS21S07AE/T is ideal for a range of applications that demand robust and reliable differential SCSI termination. It is widely used in enterprise servers, RAID systems, storage arrays, and other high-performance computing environments that utilize differential SCSI technology.

Product Reliability:

Maxim Integrated is known for its commitment to quality, and the DS21S07AE/T is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. With its advanced features and reliable operation, the DS21S07AE/T is the preferred choice for system designers and engineers seeking to optimize their SCSI bus systems.

For detailed technical specifications and application notes, system designers are encouraged to consult the DS21S07AE/T datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Texas Instruments
IC 5V SCSI TERMINATOR 16-SOIC
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6498 $58.3968
39+ $2.9949 $116.8011
60+ $2.9014 $174.0840
83+ $2.8078 $233.0474
107+ $2.7143 $290.4301
143+ $2.4336 $348.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess