EN
  • EN
  • DE

BC807,215

Part No BC807,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity PNP
Configuration Single
Collector- Emitter Voltage VCEO Max 45 V
Collector- Base Voltage VCBO 50 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage 700 mV
Maximum DC Collector Current 500 mA
Pd - Power Dissipation 250 mW
Gain Bandwidth Product fT 80 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 100 at 100 mA, 1 V
Height 1 mm
Length 3 mm
Technology Si
Width 1.4 mm
Brand Nexperia
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BC807,215 CAD Model

Description

The BC807 is a PNP bipolar transistor used in discrete semiconductor products.

  • Series: Automotive
  • AEC-Q101 Compliant: Yes
  • Package: Tape & Reel
  • Quantity per Package: 3,000
  • Maximum Power Rating: 250mW
  • Maximum Collector-Emitter Breakdown Voltage: 45V
  • Mounting Type: Surface Mount
  • Package/Case Type: TO-236-3, SC-59, SOT-23-3
  • Saturation Voltage: 700mV @ 50mA base current and 500mA collector current
  • Operating Temperature Range: Up to 150°C
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

Nexperia USA Inc.
MOSFETs 30 V, N-channel Trench MOSFET
Lowest to $0.7128
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $4.3554
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
NXP / Nexperia
RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Need more? Email Us
Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473
Nexperia USA Inc.
MOSFETs 60 V, 360 mA N-channel Trench MOSFET
Lowest to $0.0295
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.1438
Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=20V
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
965+ $0.0519 $50.0835
2,060+ $0.0486 $100.1160
3,195+ $0.0470 $150.1650
4,580+ $0.0437 $200.1460
5,940+ $0.0421 $250.0740
7,430+ $0.0404 $300.1720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess