EN
  • EN
  • DE
  • IT

ISC080N10NM6ATMA1

Part No ISC080N10NM6ATMA1
Manufacturer Infineon Technologies
Catalog TRANSISTORS
Description MOSFETs TRENCH >=100V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Technology Si
Mounting Style SMD/SMT
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 100 V
Id - Continuous Drain Current 75 A
Rds On - Drain-Source Resistance 8.05 mOhms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 3.3 V
Qg - Gate Charge 19 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 175 C
Pd - Power Dissipation 100 W
Channel Mode Enhancement
Series ISC080N10
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product MOSFETs
Brand Infineon Technologies
Product Type MOSFETs
Standard Pack Qty 5000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian ISC080N10NM6ATMA1 CAD Model

You May Also Be Interested in

Nexperia USA Inc.
Digital Transistors 50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kohm, R2 = 10 kohm
Lowest to $0.0213
NXP / Nexperia
JFETs TAPE7 FET-RFSS
Lowest to $4.3985
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 100 mA NPN general-purpose transistors
Lowest to $0.0143
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 4.0 A PNP low VCEsat transistor
Lowest to $0.4549
Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3958
NXP / Nexperia
RF Bipolar Transistors NPN 15V 9GHZ
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3
Lowest to $1.3663
Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=30V
Lowest to $0.1605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1247 $56.2350
125+ $0.9229 $115.3625
190+ $0.8941 $169.8790
260+ $0.8652 $224.9520
335+ $0.8364 $280.1940
450+ $0.7498 $337.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess