EN
  • EN
  • DE

PDTC114ET,215

Part No PDTC114ET,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Digital Transistors 50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kohm, R2 = 10 kohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Configuration Single
Transistor Polarity NPN
Typical Input Resistor 10 kOhms
Typical Resistor Ratio 1
Mounting Style SMD/SMT
Package / Case SOT-23-3
Collector- Emitter Voltage VCEO Max 50 V
Continuous Collector Current 100 mA
Peak DC Collector Current 100 mA
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 1 mm
Length 3 mm
Width 1.4 mm
Brand Nexperia
Product Type Digital Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian PDTC114ET,215 CAD Model

Description

The PDTC114ET,215 from Nexperia USA Inc. is an NPN pre-biased transistor that is suitable for use in a wide range of electronic applications.

  • Maximum Power: 250mW
  • Frequency Transition: 230MHz
  • Mounting Type: Surface Mount
  • Package / Case: Reel
  • Current Collector (Ic) Maximum: 100mA
  • Voltage Collector-Emitter Breakdown Maximum: 50V

You May Also Be Interested in

NXP / Nexperia
RF Bipolar Transistors PNP 25MA 15V 5GHZ
Lowest to $17.5940
Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
NXP / Nexperia
JFETs TAPE7 FET-RFSS
Lowest to $2.7273
NXP / Nexperia
JFETs JFET P-CH 30V 0.8mA
Lowest to $0.4692
Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3534
IXYS
MOSFETs IXTA3N120 TRL
Lowest to $13.9586
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA PNP general-purpose transistors
Lowest to $0.0713
Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 1 A NPN medium power transistors
Lowest to $0.2376
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2,910+ $0.0172 $50.0520
6,215+ $0.0161 $100.0615
9,680+ $0.0155 $150.0400
13,890+ $0.0144 $200.0160
17,990+ $0.0139 $250.0610
22,390+ $0.0134 $300.0260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 421,090 pieces
MOQ: 2910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess