EN
  • EN
  • DE

PMBFJ309,215

Part No PMBFJ309,215
Manufacturer NXP / Nexperia
Catalog TRANSISTORS
Description JFETs TAPE7 FET-RFSS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity N-Channel
Configuration Single
Vds - Drain-Source Breakdown Voltage 25 V
Vgs - Gate-Source Breakdown Voltage - 25 V
Gate-Source Cutoff Voltage - 4 V
Drain-Source Current at Vgs=0 10 mA
Id - Continuous Drain Current 30 mA
Rds On - Drain-Source Resistance 50 Ohms
Pd - Power Dissipation 250 mW
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Series PMBFJ309
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 1 mm
Length 3 mm
Type JFET
Width 1.4 mm
Brand NXP Semiconductors
Forward Transconductance - Min 10 mS
Maximum Drain Gate Voltage - 25 V
Product Type JFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian PMBFJ309,215 CAD Model

Description

PMBFJ309,215 from NXP / Nexperia is a transistor device used in analog and signal-conditioning designs where engineers need compact discrete control, amplification, or switching functionality. In practical applications, parts in this category are often considered for front-end signal paths, bias networks, interface stages, and general-purpose circuit designs across industrial, consumer, and communications equipment. Its value is typically tied to the flexibility of discrete transistor implementation, especially when designers want to fine-tune circuit behavior rather than rely solely on highly integrated solutions. For maintenance, repair, and legacy design support, PMBFJ309,215 may also be relevant when matching an established bill of materials. The current lifecycle status for this part is information not available, so design and sourcing teams should confirm latest manufacturer status before committing to new production. RoHS compliance information is also not available from the provided input; engineers should verify the latest datasheet, compliance declaration, or manufacturer documentation before procurement.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.1188
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0119
Rohm Semiconductor
MOSFET N-CH 190V 7.5A CPT3
Need more? Email Us
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.4752
Nexperia USA Inc.
MOSFETs 60 V, 300 mA dual N-channel Trench MOSFET
Lowest to $0.0286
Diodes Incorporated
MOSFETs MOSFET BVDSS: 61V-100V PowerDI3333-8 T&R 2K
Lowest to $0.8116
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
IXYS
MOSFETs IXTA3N120 TRL
Lowest to $13.9586
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,840 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess