EN
  • EN
  • DE

BC817-40,215

Part No BC817-40,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 45 V
Collector- Base Voltage VCBO 50 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage 700 mV
Maximum DC Collector Current 500 mA
Pd - Power Dissipation 250 mW
Gain Bandwidth Product fT 100 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Series BC817
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 250 at 100 mA, 1 V
Height 1 mm
Length 3 mm
Technology Si
Width 1.4 mm
Brand Nexperia
DC Collector/Base Gain hfe Min 250 at 100 mA, 1 V, 40 at 500 mA, 1 V
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BC817-40,215 CAD Model

Description

The BC817-40,215 is a high-performance NPN bipolar junction transistor (BJT) manufactured by NXP Semiconductors. This small-signal transistor is designed for general-purpose switching and amplification applications. It is a part of NXP's BC817 series, known for their reliability and efficiency in various electronic circuits.

Key Features

  • Transistor Type: NPN - This transistor uses a negative-positive-negative configuration, which is widely used in amplification and switching applications.
  • Package / Case: SOT-23 - The BC817-40,215 comes in a small SOT-23 surface-mount package, making it suitable for high-density PCB designs.
  • Collector-Emitter Voltage (VCEO): 45V - It can handle a maximum collector-emitter voltage of 45V, ensuring stable operation in various circuits.
  • Collector Current (IC): 500mA - With a maximum collector current of 500mA, this transistor can control a significant amount of current for its small size.
  • DC Current Gain (hFE): 250 to 600 - The transistor has a high current gain, making it an excellent choice for amplification purposes.
  • Power Dissipation (Pd): 250mW - It has a decent power dissipation rating, allowing it to manage a fair amount of power without overheating.
  • Operating Temperature Range: -65°C to +150°C - The BC817-40,215 is designed to operate reliably over a wide temperature range.

Applications

The versatility of the BC817-40,215 makes it suitable for a wide range of applications, including:

  • General-purpose switching
  • Signal amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Power management in portable devices
  • Linear amplification and switching

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BC817-40,215 is no exception. This component is built to meet the stringent requirements of the electronics industry, ensuring consistent performance and durability for end-users.

You May Also Be Interested in

NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556
NXP / Nexperia
JFETs JFET N-CH 20V 10MA
Lowest to $1.4553
Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3534
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
Diodes Incorporated
MOSFETs MOSFET BVDSS: 61V-100V PowerDI3333-8 T&R 2K
Lowest to $0.8116
NXP / Nexperia
JFETs JFET P-CH 30V 0.8mA
Lowest to $0.4692
IXYS
MOSFETs TO263 1KV .8A N-CH
Need more? Email Us
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.4752

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
2,105+ $0.0238 $50.0990
4,485+ $0.0223 $100.0155
6,945+ $0.0216 $150.0120
10,000+ $0.0200 $200.0000
12,955+ $0.0193 $250.0315
16,220+ $0.0185 $300.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 2105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess