EN
  • EN
  • DE

PMBFJ177,215

Part No PMBFJ177,215
Manufacturer NXP / Nexperia
Catalog TRANSISTORS
Description JFETs JFET P-CH 30V 0.8mA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23
Transistor Polarity P-Channel
Configuration Single
Vds - Drain-Source Breakdown Voltage 30 V
Vgs - Gate-Source Breakdown Voltage 30 V
Id - Continuous Drain Current 20 mA
Series PMBFJ177
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Type JFET
Brand NXP Semiconductors
Product Type JFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian PMBFJ177,215 CAD Model

Description

The PMBFJ177,215 is a high-performance P-channel field-effect transistor (FET) designed by NXP Semiconductors, a leader in the semiconductor industry. This particular FET is widely used in various electronic applications due to its efficiency and reliability. It is well-suited for switch and amplifier applications, providing designers with a flexible component that is easy to integrate into a wide range of electronic circuits.

Key Features

  • Device Type: P-Channel Junction Field Effect Transistor (JFET)
  • Drain-Source Voltage (Vds): -30V, ensuring robust operation for a variety of applications.
  • Continuous Drain Current (Id): -30mA, capable of handling moderate current loads.
  • Gate-Source Voltage (Vgs): -30V, providing a wide range for signal modulation.
  • Power Dissipation (Pd): 300mW, allowing for efficient operation without excessive heat generation.
  • Operating Temperature Range: -55°C to +150°C, ensuring reliability and performance under extreme conditions.
  • Package / Case: TO-92-3, a widely used and easily mountable package type.

Applications

The PMBFJ177,215 is versatile and can be used in a variety of applications, including but not limited to:

  • Analog switches
  • Choppers and commutators
  • Audio amplifiers
  • Signal processing
  • Low-power applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PMBFJ177,215 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. This JFET is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Summary

The PMBFJ177,215 from NXP Semiconductors is a robust P-channel JFET that offers designers a reliable and efficient solution for a wide range of electronic applications. Its combination of voltage and current capabilities, along with its wide operating temperature range and standard package, make it a versatile choice for engineers and designers looking to create compact, high-performance electronic systems.

You May Also Be Interested in

NXP / Nexperia
JFETs TAPE7 FET-RFSS
Lowest to $2.7273
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611
Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3534
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.1188
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.4752
Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 1 A NPN medium power transistors
Lowest to $0.2376
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
Panjit
MOSFETs 20V P-Channel Enhancement Mode MOSFET
Lowest to $0.1320
NXP / Nexperia
JFETs JFET P-CH 30V 0.8mA
Lowest to $0.4692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess