EN
  • EN
  • DE

SIR1309DP-T1-GE3

Part No SIR1309DP-T1-GE3
Manufacturer Vishay
Catalog TRANSISTORS
Description MOSFETs POWRPK       P       CHAN  30V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Technology Si
Mounting Style SMD/SMT
Package / Case PowerPAK SO-8
Transistor Polarity P-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 30 V
Id - Continuous Drain Current 65.7 A
Rds On - Drain-Source Resistance 7.3 mOhms
Vgs - Gate-Source Voltage - 25 V, + 25 V
Vgs th - Gate-Source Threshold Voltage 2.5 V
Qg - Gate Charge 28 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 56.8 W
Channel Mode Enhancement
Series SiR1309DP
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Transistor Type 1 P-Channel
Brand Vishay Semiconductors
Forward Transconductance - Min 37 S
Fall Time 8 ns
Product Type MOSFETs
Rise Time 7 ns
Standard Pack Qty 3000
Subcategory Transistors
Typical Turn-Off Delay Time 40 ns
Typical Turn-On Delay Time 12 ns
Ultra Librarian 3D Model Ultra Librarian SIR1309DP-T1-GE3 CAD Model

You May Also Be Interested in

Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0357
IXYS
MOSFETs TO263 1KV .8A N-CH
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors PNP 25MA 15V 5GHZ
Lowest to $17.5940
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
Panjit
MOSFETs 20V P-Channel Enhancement Mode MOSFET
Lowest to $0.1320
Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.0751
Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 1 A NPN medium power transistors
Lowest to $0.2376

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess