EN
  • EN
  • DE

IXTA08N100D2HV-TRL

Part No IXTA08N100D2HV-TRL
Manufacturer IXYS
Catalog TRANSISTORS
Description MOSFETs TO263   1KV   .8A N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Technology Si
Mounting Style SMD/SMT
Package / Case TO-263HV-3
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 1 kV
Id - Continuous Drain Current 800 mA
Rds On - Drain-Source Resistance 21 Ohms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 4 V
Qg - Gate Charge 14.6 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 60 W
Channel Mode Depletion
Packaging Reel
Configuration Single
Transistor Type 1 N-Channel
Brand IXYS
Fall Time 48 ns
Product Type MOSFETs
Rise Time 57 ns
Standard Pack Qty 800
Subcategory Transistors
Typical Turn-Off Delay Time 34 ns
Typical Turn-On Delay Time 28 ns
Ultra Librarian 3D Model Ultra Librarian IXTA08N100D2HV-TRL CAD Model

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 1 A NPN medium power transistors
Lowest to $0.2376
Rohm Semiconductor
MOSFET N-CH 190V 7.5A CPT3
Need more? Email Us
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us
IXYS
MOSFETs TO263 1KV .8A N-CH
Need more? Email Us
Vishay
MOSFETs POWRPK P CHAN 30V
Need more? Email Us
Diodes Incorporated
MOSFETs MOSFET BVDSS: 61V-100V PowerDI3333-8 T&R 2K
Lowest to $0.8116
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
Panjit
MOSFETs 20V P-Channel Enhancement Mode MOSFET
Lowest to $0.1320

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess