EN
  • EN
  • DE

BUJD103AD,118

Part No BUJD103AD,118
Manufacturer WeEn Semiconductors
Catalog TRANSISTORS
Description Bipolar Transistors - BJT TRANS NPN 700V 4A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WeEn Semiconductors
Mounting Style SMD/SMT
Package / Case DPAK-3 (TO-252-3)
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 400 V
Collector- Base Voltage VCBO 700 V
Collector-Emitter Saturation Voltage 290 mV
Maximum DC Collector Current 4 A
Pd - Power Dissipation 80 W
Maximum Operating Temperature + 150 C
Packaging Reel
DC Current Gain hFE Max 32
Height 2.38 mm
Length 6.73 mm
Technology Si
Width 6.22 mm
Brand WeEn Semiconductors
DC Collector/Base Gain hfe Min 10
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 2500
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BUJD103AD,118 CAD Model

Description

The WeEn Semiconductors 770636-BUJD103AD,118 is a high power NPN transistor designed for discrete semiconductor products. With a maximum power of 80W, this transistor is suitable for a wide range of applications.

  • Maximum Power: 80W
  • Collector Current (Ic): 4A
  • Collector-Emitter Breakdown Voltage: 400V
  • DC Current Gain (hFE): 11 @ 2A, 5V
  • Collector Cutoff Current: 100μA
  • Package: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Package Type: Reel
  • Quantity: 2,500 pieces
  • Alternatives: FJD5304DTF, BUJD103AD, TS13005CP

You May Also Be Interested in

Panjit
MOSFETs 20V P-Channel Enhancement Mode MOSFET
Lowest to $0.1320
Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.1188
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.4752
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
NXP / Nexperia
JFETs JFET P-CH 30V 0.8mA
Lowest to $0.4692
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA PNP general-purpose transistors
Lowest to $0.1901
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess