EN
  • EN
  • DE

BC856B,215

Part No BC856B,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 65 V, 100 mA PNP general-purpose transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity PNP
Configuration Single
Collector- Emitter Voltage VCEO Max 65 V
Collector- Base Voltage VCBO 80 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage 250 mV
Maximum DC Collector Current 100 mA
Pd - Power Dissipation 250 mW
Gain Bandwidth Product fT 100 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 220 at 2 mA, 5 V
Height 1 mm
Length 3 mm
Technology Si
Width 1.4 mm
Brand Nexperia
DC Collector/Base Gain hfe Min 220 at 2 mA, 5 V
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BC856B,215 CAD Model

Description

The Nexperia USA Inc. BC856B,215 is a PNP transistor from Nexperia USA Inc..

  • Maximum Power: 250mW
  • Package: TO-236-3, SC-59, SOT-23-3
  • Mounting: Surface Mount Device (SMD)
  • Frequency Transition: 100MHz
  • Current Collector (Maximum): 100mA
  • Operating Temperature Range: 150°C (TJ)
  • Voltage Collector Emitter Breakdown (Maximum): 65V
  • Vce saturation (Maximum): 650mV @ 5mA, 100mA
  • DC Current Gain (hFE) (Minimum): 220 @ 2mA, 5V
  • Maximum Collector Cutoff: 15nA (ICBO)
  • Applications: Voltage regulators, power management, and audio amplifiers
  • EOL Date: 2025

You May Also Be Interested in

Diodes Incorporated
MOSFETs MOSFET BVDSS: 61V-100V PowerDI3333-8 T&R 2K
Lowest to $0.8116
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611
Rohm Semiconductor
MOSFET N-CH 190V 7.5A CPT3
Need more? Email Us
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA PNP general-purpose transistors
Lowest to $0.0713
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
NXP / Nexperia
JFETs JFET P-CH 30V 0.8mA
Lowest to $0.4692
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0357
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0713 $50.2665
1,500+ $0.0668 $100.2000
2,325+ $0.0646 $150.1950
3,330+ $0.0601 $200.1330
4,330+ $0.0578 $250.2740
5,410+ $0.0555 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 642,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess