EN
  • EN
  • DE

PJA3412_R1_00001

Part No PJA3412_R1_00001
Manufacturer Panjit
Catalog TRANSISTORS
Description MOSFETs 20V N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 20 V
Id - Continuous Drain Current 4.1 A
Rds On - Drain-Source Resistance 56 mOhms
Vgs - Gate-Source Voltage - 12 V, + 12 V
Vgs th - Gate-Source Threshold Voltage 1.2 V
Qg - Gate Charge 4.6 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 1.25 W
Channel Mode Enhancement
Series NFET-20TMN
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Transistor Type 1 N-Channel
Brand Panjit
Fall Time 10 ns
Product Type MOSFETs
Rise Time 47 ns
Standard Pack Qty 3000
Subcategory Transistors
Typical Turn-Off Delay Time 18 ns
Typical Turn-On Delay Time 4 ns
Ultra Librarian 3D Model Ultra Librarian PJA3412_R1_00001 CAD Model

You May Also Be Interested in

NXP / Nexperia
JFETs JFET P-CH 30V 0.8mA
Lowest to $0.4692
Panjit
MOSFETs 20V P-Channel Enhancement Mode MOSFET
Lowest to $0.1320
IXYS
MOSFETs IXTA3N120 TRL
Lowest to $13.9586
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
NXP / Nexperia
JFETs TAPE7 FET-RFSS
Lowest to $2.7273
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors NPN 15V 5GHZ
Lowest to $0.7819
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0357
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess