EN
  • EN
  • DE

EVAL-ADXL355-PMDZ

Part No EVAL-ADXL355-PMDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Expansion Boards
Description EVAL-ADXL355-PMDZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Platform Pmod™
Type Sensor
Function Accelerometer
Utilized IC / Part ADXL355
Contents Board(s)
Base Product Number ADXL355
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 918750-EVAL-ADXL355-PMDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADXL355-PMDZ CAD Model

Description

EVAL-ADXL355-PMDZ Product Overview

The EVAL-ADXL355-PMDZ is a high-precision, low-power, three-axis MEMS accelerometer evaluation board from Analog Devices Inc. that is designed to facilitate the rapid testing and development of the ADXL355 accelerometer. This state-of-the-art sensor is particularly well-suited for applications requiring precise measurements, such as structural health monitoring, platform stabilization, and inertial navigation.

Key Features

  • High Precision: The ADXL355 boasts a high resolution of up to 3.9 µg/√Hz, enabling it to detect minute vibrations and movements that are critical in precision applications.
  • Wide Measurement Range: With a selectable measurement range of ±2g, ±4g, or ±8g, the EVAL-ADXL355-PMDZ can be tailored to a variety of use cases, from delicate instrumentation to more dynamic environments.
  • Temperature Stability: The accelerometer operates consistently across a wide temperature range, ensuring reliable performance in diverse conditions.
  • Low Power Consumption: The ADXL355 is optimized for power-sensitive applications, with a current consumption of only 200 µA in measurement mode, extending battery life in portable solutions.

Design and Interface

The evaluation board is designed with user accessibility in mind, featuring standard headers for easy connection to microcontroller units (MCUs) and a variety of development platforms. The EVAL-ADXL355-PMDZ supports both I2C and SPI communication protocols, providing flexibility in system design and integration.

Software Support

Analog Devices Inc. offers comprehensive software support for the EVAL-ADXL355-PMDZ, including example code and detailed documentation. This support accelerates development and assists engineers in quickly integrating the accelerometer into their projects.

Applications

The EVAL-ADXL355-PMDZ is ideal for a wide range of applications, such as:

  • Condition Monitoring
  • Seismic Imaging
  • Industrial Instrumentation
  • Medical Devices
  • Robotics

With its combination of precision, versatility, and ease of use, the EVAL-ADXL355-PMDZ from Analog Devices Inc. is an invaluable tool for engineers and developers looking to leverage the advanced capabilities of the ADXL355 accelerometer in their projects.

You May Also Be Interested in

Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
Infineon Technologies
BTS7006-1EPP SHIELD FOR ARDUINO / BTS7006-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
MINI INFRARED DISTANCE UNIT
Need more? Email Us
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess