EN
  • EN
  • DE
  • IT

BFR92AW,115

Part No BFR92AW,115
Manufacturer NXP / Nexperia
Catalog TRANSISTORS
Description RF Bipolar Transistors NPN 15V 5GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Transistor Type Bipolar
Technology Si
Transistor Polarity NPN
Operating Frequency 5 GHz
Collector- Emitter Voltage VCEO Max 15 V
Emitter- Base Voltage VEBO 2 V
Continuous Collector Current 25 mA
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Configuration Single
Mounting Style SMD/SMT
Package / Case SOT-323
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
RF & Wireless RF Bipolar Transistors
Collector- Base Voltage VCBO 20 V
DC Current Gain hFE Max 65
Height 1 mm
Length 2.2 mm
Type RF Bipolar Small Signal
Width 1.35 mm
Brand NXP Semiconductors
Gain Bandwidth Product fT 5000 MHz
Maximum DC Collector Current 25 mA
Pd - Power Dissipation 300 mW
Product Type RF Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BFR92AW,115 CAD Model

Description

Product Overview: BFR92AW,115

The BFR92AW,115 is a high-performance NPN silicon planar epitaxial transistor designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This transistor is specifically crafted to meet the rigorous demands of high-speed switching applications and is a preferred choice for various electronics due to its superior characteristics.

Key Features

  • High Transition Frequency (fT): With a transition frequency of 5 GHz, the BFR92AW,115 is ideal for applications requiring fast switching and high-frequency operations.
  • Low Noise Figure: Exhibiting a low noise figure, this transistor is suitable for signal amplification in sensitive RF applications without significantly degrading the signal quality.
  • High Power Gain: The device provides a high power gain, ensuring efficient signal amplification and making it a robust component for driving complex loads.
  • Wide Voltage Range: It can operate effectively within a wide range of voltages, providing versatility in circuit design and compatibility with various electronic systems.
  • Surface-Mount Package: The BFR92AW,115 comes in a compact SOT-323 (SC-70) surface-mount package, making it suitable for space-constrained applications and allowing for high-density PCB layouts.

Applications

The BFR92AW,115 from NXP is designed to be utilized in a multitude of applications, primarily focusing on high-speed switching and amplification in:

  • RF circuits
  • Telecommunications
  • Consumer electronics
  • Signal processing equipment
  • Professional audio systems

Quality and Reliability

As with all NXP products, the BFR92AW,115 is manufactured to the highest quality standards. It is built to deliver consistent performance and is subjected to rigorous testing to ensure its reliability in a range of environmental conditions. This makes the BFR92AW,115 a trusted component for both commercial and industrial applications where performance and durability are critical.

Environmental Compliance

NXP is committed to environmental stewardship and ensures that the BFR92AW,115 complies with the RoHS directive, which limits the use of certain hazardous substances in electrical and electronic equipment. This commitment to sustainability makes the BFR92AW,115 an environmentally responsible choice for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 4.0 A PNP low VCEsat transistor
Lowest to $0.4549
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.1716
SanRex Corporation
TRIAC 600V 25A
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=30V
Lowest to $0.1605
Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3958
Toshiba Semiconductor and Storage
MOSFETs N-Ch Sm Sig FET Id 5.0A 20V 8VGSS
Lowest to $0.3640
Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
IXYS
IGBT MOD 1200V 240A SOT227B
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 1 A NPN medium power transistors
Lowest to $0.1478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8757 $65.6775
185+ $0.7186 $132.9410
280+ $0.6962 $194.9360
385+ $0.6737 $259.3745
500+ $0.6514 $325.7000
665+ $0.5840 $388.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess