EN
  • EN
  • DE

SSM3K310T(TE85L,F)

Part No SSM3K310T(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description MOSFETs N-Ch Sm Sig FET Id 5.0A 20V 8VGSS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Technology Si
Mounting Style SMD/SMT
Package / Case TSM-3
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 20 V
Id - Continuous Drain Current 5 A
Rds On - Drain-Source Resistance 33 mOhms
Vgs th - Gate-Source Threshold Voltage 1 V
Qg - Gate Charge 14.8 nC
Pd - Power Dissipation 700 mW
Series SSM3K310
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Height 0.7 mm
Length 2.9 mm
Transistor Type 1 N-Channel
Width 1.6 mm
Brand Toshiba
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Typical Turn-Off Delay Time 36 ns
Typical Turn-On Delay Time 21 ns
Ultra Librarian 3D Model Ultra Librarian SSM3K310T(TE85L,F) CAD Model

Description

The Toshiba Semiconductor and Storage SSM3K310T(TE85L,F) is an N-channel MOSFET designed for use in electronic circuits.

  • Maximum Power Dissipation: 700mW (Ta)
  • Continuous Drain Current: 5A (Ta) @ 25°C
  • Maximum Gate-Source Voltage: ±10V
  • Maximum Rds On: 28 mOhm @ 4A, 4V
  • Popularity: medium
  • Supply and Demand: sufficient

You May Also Be Interested in

Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.0476
Toshiba Semiconductor and Storage
JFETs N-Ch SM Sig FET -50V NF 0.5dB -1.0nA -30V
Lowest to $0.1057
Nexperia USA Inc.
Bipolar Transistors - BJT Dual +/-60V +6.7A -5.9A 0.73W 130MHz
Lowest to $64.5833
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0262
Fairchild/ON Semiconductor
MOSFETs Power MOSFET 170 mA, 100 V, N-Channel SOT-23
Lowest to $0.0307
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA PNP general-purpose transistors
Lowest to $0.2376
Toshiba Semiconductor and Storage
MOSFETs Small-signal MOSFET Vdss= -12V, ID= -6A
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3250 $50.3750
375+ $0.2667 $100.0125
585+ $0.2583 $151.1055
800+ $0.2500 $200.0000
1,035+ $0.2417 $250.1595
1,385+ $0.2167 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,197 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess