EN
  • EN
  • DE

2SK208-GR(TE85L,F)

Part No 2SK208-GR(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description JFETs N-Ch SM Sig FET -50V NF 0.5dB -1.0nA -30V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Technology Si
Transistor Polarity N-Channel
Series 2SK208
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Type JFET
Brand Toshiba
Product Type JFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian 2SK208-GR(TE85L,F) CAD Model

Description

Overview

The 2SK208-GR(TE85L,F) is a specialized N-channel MOSFET designed for applications requiring both high efficiency and reliability. It is known for its effective power management capabilities without compromising on performance.

Features and Benefits

  • Optimized Efficiency: Designed to provide maximum efficiency in low voltage applications.
  • Reliability: Robust construction makes it suitable for mission-critical applications.
  • Low Capacitance: Reduced input capacitance for low-power loss, enhancing efficiency.
  • Compact Size: Ideal for incorporation in compact devices requiring space efficiency.

Applications and Projects

  • Power Regulation: Plays a crucial role in voltage regulation circuits.
  • Lighting Control Systems: Central to modern lighting solutions requiring efficient power use.
  • Wireless Infrastructure: Vital in infrastructure where reliability in power control is key.
  • Digital Interfaces: Powers critical digital interface applications by ensuring stable power supply.

Additional Details

With state-of-the-art design, the 2SK208-GR(TE85L,F) sets itself apart in applications where both efficiency and size are vital considerations. Its capability to perform under high demands makes it a reliable choice for future-proofing modern electronics with stringent energy requirements.

You May Also Be Interested in

Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3534
NXP / Nexperia
JFETs JFET P-CH 30V 0.8mA
Lowest to $0.4692
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 1 A NPN medium power transistors
Lowest to $0.2376
NXP / Nexperia
RF Bipolar Transistors PNP 25MA 15V 5GHZ
Lowest to $17.5940
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA PNP general-purpose transistors
Lowest to $0.1901
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1269 $50.1255
965+ $0.1041 $100.4565
1,490+ $0.1009 $150.3410
2,050+ $0.0976 $200.0800
2,650+ $0.0944 $250.1600
3,550+ $0.0846 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,885 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess