EN
  • EN
  • DE

2SA1930(Q,M)

Part No 2SA1930(Q,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description Bipolar Transistors - BJT PNP 180V 2A Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Mounting Style Through Hole
Package / Case TO-220FP-3
Transistor Polarity PNP
Configuration Single
Collector- Emitter Voltage VCEO Max 180 V
Collector- Base Voltage VCBO 180 V
Emitter- Base Voltage VEBO 5 V
Maximum DC Collector Current 2 A
Pd - Power Dissipation 25 W
Gain Bandwidth Product fT 200 MHz
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Series 2SA1930
Height 8.1 mm
Length 10 mm
Technology Si
Width 4.5 mm
Brand Toshiba
Continuous Collector Current - 2 A
DC Collector/Base Gain hfe Min 50
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 500
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian 2SA1930(Q,M) CAD Model

Description

It has a limited supply and demand status. This product is manufactured by Toshiba and is available on the Win Source Part Number 809940-2SA1930(Q,M).

  • Type: PNP Transistor
  • Supplier Device Package: TO-220NIS
  • Manufacturer Package: TO-220-3 Full Pack
  • Maximum Power: 2W
  • Frequency Transition: 200MHz

You May Also Be Interested in

Infineon Technologies
MOSFETs N-Ch 100V 180A D2PAK-6 OptiMOS 3
Lowest to $9.1184
Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT NPN general purpose transistors
Lowest to $0.0236
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Infineon Technologies
MOSFETs TRENCH <= 40V
Lowest to $0.4761
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
Toshiba Semiconductor and Storage
JFETs N-Ch Junction FET 10mA -50V VGDS
Lowest to $0.1100
Nexperia USA Inc.
MOSFETs 60 V, 300 mA dual N-channel Trench MOSFET
Lowest to $0.0286
Toshiba Semiconductor and Storage
MOSFETs Small-signal MOSFET Vdss= -12V, ID= -6A
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7083 $51.4577
45+ $2.2223 $100.0035
70+ $2.1528 $150.6960
97+ $2.0833 $202.0801
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess