EN
  • EN
  • DE
  • IT

BFR 181W H6327

Part No BFR 181W H6327
Manufacturer Infineon Technologies
Catalog TRANSISTORS
Description RF Bipolar Transistors RF BIP TRANSISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196805-BFR 181W H6327
Manufacturer Infineon
Category Transistors
Series BFR181
Transistor Type Bipolar
Technology Si
Transistor Polarity NPN
Package / Case SOT-323
Packaging Reel
Mounting Style SMD/SMT
Emitter Base Voltage (VEBO) 2 V
Ultra Librarian 3D Model Ultra Librarian BFR 181W H6327 CAD Model

Description

The BFR181 is an NPN bipolar transistor manufactured by Infineon.

  • Series: BFR181
  • Package: SOT-323
  • Emitter Base Voltage (VEBO): 2V
  • Mounting Style: SMD/SMT

You May Also Be Interested in

Diodes Incorporated
MOSFETs MOSFET BVDSS: 61V-100V PowerDI3333-8 T&R 2K
Lowest to $0.9090
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 100 mA NPN general-purpose transistors
Lowest to $0.0096
Infineon Technologies
MOSFETs N-Ch 200V 34A D2PAK-2 OptiMOS 3
Lowest to $2.3532
IXYS
IGBT MOD 1200V 240A SOT227B
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors NPN 15V 9GHZ
Need more? Email Us
Fairchild/ON Semiconductor
Bipolar Transistors - BJT 1.5A 100V PNP
Lowest to $0.2472
Vishay
SOT-227 - HIGH SIDE CHOPPER IGBT
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3
Lowest to $1.3663
NXP / Nexperia
RF Bipolar Transistors NPN 15V 5GHZ
Lowest to $0.8757

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1716 $56.6280
795+ $0.1409 $112.0155
1,235+ $0.1364 $168.4540
1,700+ $0.1320 $224.4000
2,195+ $0.1277 $280.3015
2,940+ $0.1145 $336.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess