EN
  • EN
  • DE
  • IT

VS-GT55NA120UX

Part No VS-GT55NA120UX
Manufacturer Vishay
Catalog TRANSISTORS
Description SOT-227 - HIGH SIDE CHOPPER IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202383-VS-GT55NA120UX
Win Source Part Number Cross
Manufacturer Vishay General Semiconductor - Diodes Division
Category Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Configuration Single Chopper
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 68 A
Power - Max 291 W
Vce(on) (Max) @ Vge, Ic 2.8V @ 15V, 50A
Ultra Librarian 3D Model Ultra Librarian VS-GT55NA120UX CAD Model

Description

The Vishay General Semiconductor - Diodes Division IGBT module is a high-power transistor module in the category of discrete semiconductor products.

  • Power Rating: 291W
  • Configuration: Single Chopper
  • IGBT Type: Trench Field Stop
  • Voltage Breakdown: 1200V
  • Current Rating: 68A
  • Vce(on): 2.8V @ 15V gate-emitter voltage and 50A collector current
  • Product Status: Active

You May Also Be Interested in

NXP / Nexperia
RF Bipolar Transistors NPN 15V 9GHZ
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 100 mA NPN general-purpose transistors
Lowest to $0.0143
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.1716
Nexperia USA Inc.
MOSFETs Trans MOSFET N-CH 60V 0.3A 3-Pin
Lowest to $0.4752
Vishay
MOSFETs POWRPK P CHAN 30V
Need more? Email Us
Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
IXYS
MOSFETs TO263 1KV .8A N-CH
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3
Lowest to $1.3663
NXP / Nexperia
JFETs TAPE7 FET-RFSS
Lowest to $4.3985

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess