EN
  • EN
  • DE

2N7002CK,215

Part No 2N7002CK,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs Trans MOSFET N-CH 60V 0.3A 3-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 60 V
Id - Continuous Drain Current 300 mA
Rds On - Drain-Source Resistance 1.6 Ohms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1 V
Qg - Gate Charge 1.3 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 350 mW
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian 2N7002CK,215 CAD Model

Description

The 2N7002CK,215 from Nexperia USA Inc. is a MOSFET technology N-channel polarity discrete semiconductor product.

  • Power Dissipation: 350mW (Ta)
  • Drive Voltage: 10V
  • Product Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Applications: Computers & computer peripherals and consumer electronics
  • Package: Reel - TR
  • Mounting: SMD (SMT)
  • Temperature Range: 150°C (TJ)
  • Case / Package: TO-236AB (SOT23)
  • Dimensions: TO-236-3, SC-59, SOT-23-3
  • Drain-Source Breakdown Voltage: 60V
  • Continuous Drain Current @ 25°C: 300mA (Ta)
  • Gate-Source Threshold Voltage: 2.5V @ 250μA
  • Maximum Gate Charge: 1.3nC @ 4.5V
  • Maximum Input Capacitance: 55pF @ 25V
  • Maximum Gate-Source Voltage: ±20V
  • Maximum Rds On @ Id,Vgs: 1.6 Ohm @ 500mA, 10V

You May Also Be Interested in

Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us
Nexperia USA Inc.
MOSFETs 30 V, N-channel Trench MOSFET
Lowest to $0.7128
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
NXP / Nexperia
RF Bipolar Transistors PNP 35MA 15V 4GHZ
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=20V
Lowest to $0.2911
Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $1.6128

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,840 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess