EN
  • EN
  • DE

BSC016N04LSG

Part No BSC016N04LSG
Manufacturer Infineon Technologies
Catalog TRANSISTORS
Description MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Technology Si
Mounting Style SMD/SMT
Package / Case TDSON-8
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 40 V
Id - Continuous Drain Current 100 A
Rds On - Drain-Source Resistance 1.3 mOhms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1.2 V
Qg - Gate Charge 150 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 139 W
Channel Mode Enhancement
Tradename OptiMOS
Series OptiMOS 3
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Height 1.27 mm
Length 5.9 mm
Transistor Type 1 N-Channel
Width 5.15 mm
Brand Infineon Technologies
Forward Transconductance - Min 95 S
Fall Time 9.4 ns
Product Type MOSFETs
Rise Time 7.6 ns
Standard Pack Qty 5000
Subcategory Transistors
Typical Turn-Off Delay Time 56 ns
Typical Turn-On Delay Time 14 ns
Ultra Librarian 3D Model Ultra Librarian BSC016N04LSG CAD Model

You May Also Be Interested in

Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.0713
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA PNP general-purpose transistors
Lowest to $0.2376
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.1887
Toshiba Semiconductor and Storage
JFETs N-Ch SM Sig FET -50V NF 0.5dB -1.0nA -30V
Lowest to $0.1057
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0243
Nexperia USA Inc.
Digital Transistors NPN resistor-equipped transistor; R1 = 2.2 kââ€_x009e_¦, R2 = 10 kââ€_x009e_¦
Lowest to $0.0236

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0758 $53.7900
115+ $0.8827 $101.5105
180+ $0.8551 $153.9180
245+ $0.8275 $202.7375
315+ $0.7999 $251.9685
420+ $0.7172 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess