EN
  • EN
  • DE

BC817-16W,115

Part No BC817-16W,115
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-323-3
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 45 V
Collector- Base Voltage VCBO 50 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage 700 mV
Maximum DC Collector Current 500 mA
Pd - Power Dissipation 200 mW
Gain Bandwidth Product fT 100 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Series BC817
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 1 mm
Length 2.2 mm
Technology Si
Width 1.35 mm
Brand Nexperia
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BC817-16W,115 CAD Model

Description

The Nexperia USA Inc. BC817-16W,115 is an NPN transistor designed for use in discrete semiconductor products.

  • Collector-Emitter Breakdown Voltage: 45V
  • Maximum Collector Current: 500mA
  • Transition Frequency: 100MHz
  • Maximum Power Dissipation: 200mW
  • Typical Gain (hFE): 100 @ 100mA, 1V
  • Package: SOT-323-3
  • Mounted: using surface-mount technology (SMT)
  • Maximum Junction Temperature: 150°C
  • Quantity per Package: 3k pcs.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.1188
Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.1188
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP Trans -0.1A LN -120V VCEO
Lowest to $0.2294
Infineon Technologies
MOSFETs HIGH POWER_NEW
Lowest to $2.2451
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611
Toshiba Semiconductor and Storage
JFETs N-Ch Junction FET 10mA -50V VGDS
Lowest to $0.1100
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
Toshiba Semiconductor and Storage
MOSFETs Small-signal MOSFET Vdss= -12V, ID= -6A
Lowest to $0.2911
Infineon Technologies
MOSFETs N-Ch 40V 100A TDSON-8 FL OptiMOS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175,170 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess