EN
  • EN
  • DE

2SA1312-BL(TE85LF)

Part No 2SA1312-BL(TE85LF)
Manufacturer Toshiba Semiconductor and Storage
Catalog TRANSISTORS
Description Bipolar Transistors - BJT PNP Trans -0.1A LN -120V VCEO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Mounting Style SMD/SMT
Package / Case SOT-346-3
Transistor Polarity PNP
Configuration Single
Collector- Emitter Voltage VCEO Max 120 V
Collector- Base Voltage VCBO 120 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage 300 mV
Maximum DC Collector Current 100 mA
Pd - Power Dissipation 150 mW
Gain Bandwidth Product fT 100 MHz
Maximum Operating Temperature + 150 C
Series 2SA1312
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 700
Technology Si
Brand Toshiba
Continuous Collector Current - 100 mA
DC Collector/Base Gain hfe Min 200
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian 2SA1312-BL(TE85LF) CAD Model

Description

2SA1312-BL(TE85LF) from Toshiba Semiconductor and Storage is a transistor component used in designs that require reliable small-signal switching or amplification in general electronic circuits. Engineers may evaluate parts in this category for consumer electronics, industrial control boards, signal conditioning stages, and supporting analog or power-management functions, depending on the exact circuit requirements documented in the official datasheet. Toshiba branding positions this device as a candidate for teams seeking established semiconductor sourcing options from a recognized manufacturer. For maintenance, repair, and legacy design support, this part may also be relevant where footprint, electrical behavior, and approved vendor continuity matter. The current lifecycle status for 2SA1312-BL(TE85LF) is information not available, so supply planning should include direct manufacturer or authorized distributor verification. RoHS compliance information is also not available in the provided data; engineers and procurement teams should confirm the latest environmental compliance status, declarations, and material content through official Toshiba documentation before release to production.

You May Also Be Interested in

NXP / Nexperia
RF Bipolar Transistors PNP 35MA 15V 4GHZ
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
Nexperia USA Inc.
Bipolar Transistors - BJT PNP general purpose double transistor
Lowest to $0.0414
IXYS
MOSFETs IXTA3N120 TRL
Lowest to $13.9586
Nexperia USA Inc.
MOSFETs 30 V, N-channel Trench MOSFET
Lowest to $0.7128

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2294 $50.4680
535+ $0.1883 $100.7405
825+ $0.1824 $150.4800
1,135+ $0.1765 $200.3275
1,470+ $0.1706 $250.7820
1,965+ $0.1530 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess