EN
  • EN
  • DE

BC857BS,115

Part No BC857BS,115
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT PNP general purpose double transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case TSSOP-6
Transistor Polarity PNP
Configuration Dual
Collector- Emitter Voltage VCEO Max 45 V
Collector- Base Voltage VCBO 50 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage 400 mV
Maximum DC Collector Current 100 mA
Pd - Power Dissipation 300 mW
Gain Bandwidth Product fT 100 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 200 at 2 mA, 5 V
Height 1 mm
Length 2.2 mm
Technology Si
Width 1.35 mm
Brand Nexperia
DC Collector/Base Gain hfe Min 200 at 2 mA, 5 V
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BC857BS,115 CAD Model

Description

The BC857BS,115 is a bipolar transistor array from Nexperia USA Inc.

  • Type: Dual PNP
  • Maximum Power: 200mW
  • Maximum Voltage Breakdown: 45V
  • Maximum Collector Current: 100mA
  • Supply and Demand: Balanced
  • Common Use: Switching and Amplification Functions

You May Also Be Interested in

Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $1.0042
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA NPN general-purpose transistors
Lowest to $0.0283
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $4.3554
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Nexperia USA Inc.
Bipolar Transistors - BJT PNP general purpose double transistor
Lowest to $0.0414
Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $1.6128
Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,210+ $0.0414 $50.0940
2,945+ $0.0340 $100.1300
4,560+ $0.0329 $150.0240
6,290+ $0.0318 $200.0220
8,120+ $0.0308 $250.0960
10,870+ $0.0276 $300.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 518,480 pieces
MOQ: 1210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess