EN
  • EN
  • DE
  • IT

BFS17A,235

Part No BFS17A,235
Manufacturer NXP / Nexperia
Catalog TRANSISTORS
Description RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Transistor Type Bipolar
Technology Si
Transistor Polarity NPN
DC Collector/Base Gain hfe Min 25
Collector- Emitter Voltage VCEO Max 15 V
Emitter- Base Voltage VEBO 2.5 V
Continuous Collector Current 25 mA
Configuration Single
Mounting Style SMD/SMT
Package / Case SOT-23
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
RF & Wireless RF Bipolar Transistors
Type RF Bipolar Small Signal
Brand NXP Semiconductors
Pd - Power Dissipation 300 mW
Product Type RF Bipolar Transistors
Standard Pack Qty 10000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BFS17A,235 CAD Model

Description

The BFS17A,235 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This transistor is a versatile component suitable for a wide range of applications, including RF amplification, oscillators, and mixers in the VHF and UHF frequency range.

Key Features

  • High Transition Frequency: With a transition frequency (fT) of 1.2 GHz, the BFS17A,235 is optimized for high-speed switching and RF applications, ensuring efficient performance in high-frequency circuits.
  • Low Noise Figure: The low noise figure of this transistor makes it ideal for use in sensitive RF signal amplification where maintaining signal integrity is crucial.
  • High Power Gain: The BFS17A,235 provides a high power gain, which is essential for amplifying weak signals without significant loss of power.
  • Robust Maximum Ratings: It features a collector-emitter voltage (VCEO) of 15V, a collector-base voltage (VCBO) of 30V, and a collector current (IC) of 50mA, making it robust for various electronic designs.

Applications

The BFS17A,235 is designed for high-frequency applications and can be used in:

  • RF amplifiers in telecommunication systems
  • Local Oscillators in receiver circuits
  • VHF and UHF television tuners
  • Commercial and consumer electronic devices

Package and Quality

The BFS17A,235 is available in a SOT23 package, which is a small and efficient surface-mount package that allows for high-density PCB design. This package is widely used in the industry and is known for its reliability and ease of integration into various electronic systems.

Environmental Compliance

NXP Semiconductors is committed to environmental sustainability. The BFS17A,235 complies with RoHS (Restriction of Hazardous Substances) and is free from lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyls, and polybrominated diphenyl ethers, ensuring that it meets global environmental standards and is safe for use in electronic products.

With its outstanding performance, high reliability, and environmental compliance, the BFS17A,235 from NXP is an excellent choice for designers and engineers looking to create sophisticated RF systems with confidence.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 190V 7.5A CPT3
Need more? Email Us
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA PNP general-purpose transistors
Lowest to $0.0713
Nexperia USA Inc.
MOSFETs 60 V, 300 mA dual N-channel Trench MOSFET
Lowest to $0.0286
NXP / Nexperia
JFETs JFET N-CH 20V 10MA
Lowest to $1.4553
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556
Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3534
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0107

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess