EN
  • EN
  • DE

BF862,215

Part No BF862,215
Manufacturer NXP / Nexperia
Catalog TRANSISTORS
Description JFETs JFET N-CH 20V 10MA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23
Transistor Polarity N-Channel
Configuration Single
Vds - Drain-Source Breakdown Voltage 20 V
Vgs - Gate-Source Breakdown Voltage - 20 V
Id - Continuous Drain Current 40 mA
Pd - Power Dissipation 300 mW
Packaging Reel
Type JFET
Brand NXP Semiconductors
Maximum Drain Gate Voltage 20 V
Product Type JFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BF862,215 CAD Model

Description

BF862,215 NXP Semiconductors

The BF862,215 is a surface-mount N-channel junction field-effect transistor (JFET) from NXP Semiconductors. It is packaged in a SOT-23 package and has a maximum drain-source voltage of 20 V and a maximum drain current of 25 mA. The BF862,215 is a general-purpose JFET that can be used in a wide variety of applications, including:

RF amplifiers Switches Attenuators Voltage regulators Current sources Sensors The BF862,215 is a versatile and easy-to-use JFET that is well-suited for a wide range of electronic circuits. It is also a very reliable JFET, with a mean time between failures (MTBF) of over 10 billion hours.

Features

Surface-mount SOT-23 package Maximum drain-source voltage of 20 V Maximum drain current of 25 mA Low input capacitance High gain-bandwidth product Low noise figure Wide operating temperature range (-55 to +150 °C) Applications

RF amplifiers Switches Attenuators Voltage regulators Current sources Sensors Oscillators Mixers Detectors AGC circuits Preamplifiers Drivers Level shifters Benefits

High performance Versatility Ease of use Reliability This circuit can be used to amplify RF signals up to 200 MHz. The gain of the amplifier can be adjusted by changing the value of the resistor R1.

Conclusion

The BF862,215 is a high-performance, versatile, and easy-to-use JFET that is well-suited for a wide range of electronic circuits. It is also a very reliable JFET, with a MTBF of over 10 billion hours.

In addition to the above, here are some other potential applications for the BF862,215:

Medical devices Industrial control systems Automotive electronics Consumer electronics Aerospace and defense electronics The BF862,215 is a valuable asset for any engineer's toolkit. It is a reliable and versatile JFET that can be used in a wide variety of applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 190V 7.5A CPT3
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.1188
Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
NXP / Nexperia
JFETs TAPE7 FET-RFSS
Lowest to $2.7273
NXP / Nexperia
RF Bipolar Transistors PNP 25MA 15V 5GHZ
Lowest to $17.5940
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0357
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors NPN 15V 9GHZ
Lowest to $0.0995

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess