EN
  • EN
  • DE

3LP03SS-TL-E

Part No 3LP03SS-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 1.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 855883-3LP03SS-TL-E
Ultra Librarian 3D Model Ultra Librarian 3LP03SS-TL-E CAD Model

Description

ON Semiconductor 3LP03SS-TL-E Product Overview

The 3LP03SS-TL-E is a cutting-edge power management device from ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to a wide array of applications that require efficient and reliable voltage regulation. Its compact form factor and high-performance characteristics make it an excellent choice for designers looking to optimize power usage in their electronic designs.

Key Features

  • Low Dropout Voltage: The device boasts a low dropout voltage, ensuring stable operation even with minimal differences between the input and output voltages.
  • High Accuracy: With its precision output voltage, the 3LP03SS-TL-E delivers consistent performance, crucial for sensitive electronic circuits.
  • Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions, enhancing the overall safety and longevity of the application.
  • Thermal Shutdown: The thermal shutdown feature prevents overheating, ensuring the device operates within safe temperature ranges.
  • Wide Operating Temperature Range: Suitable for various environments, it operates effectively across a broad temperature spectrum.

Applications

The versatility of the 3LP03SS-TL-E allows it to be integrated into numerous electronic systems, including:

  • Portable Devices
  • Wireless Communication Equipment
  • Power Supply Modules
  • Consumer Electronics
  • Automotive Electronics

Product Specifications

The 3LP03SS-TL-E comes in a compact package and has the following specifications:

  • Package: SuperSOT-3
  • Output Voltage: Fixed and adjustable options available
  • Output Current: Capable of delivering up to a certain amperage
  • Input Voltage Range: Supports a range of input voltages suitable for various applications

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 3LP03SS-TL-E is manufactured with stringent quality control processes, ensuring reliability and performance that meet the industry's highest standards. For engineers and designers seeking a dependable voltage regulator solution, the 3LP03SS-TL-E from ON Semiconductor is an exemplary choice.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7011 $59.5935
205+ $0.5752 $117.9160
315+ $0.5567 $175.3605
430+ $0.5394 $231.9420
555+ $0.5209 $289.0995
745+ $0.4678 $348.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess