EN
  • EN
  • DE

MAX5941BESE

Part No MAX5941BESE
Manufacturer Maxim Integrated
Description IEEE 802.3af-Compliant Power-Over-Ethernet Interface/PWM Controller for Power Devices
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214339-MAX5941BESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5941BESE CAD Model

Description

The MAX5941BESE is a sophisticated network interface controller designed by Maxim Integrated to provide a robust and efficient solution for Power-over-Ethernet (PoE) applications. This integrated circuit is specifically tailored for devices that require power delivered over Ethernet networking cables, making it an ideal choice for a wide range of network-connected devices such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3af Compliance: The MAX5941BESE is fully compliant with the IEEE 802.3af standard for PoE, ensuring interoperability with other compliant devices and systems.
  • Integrated Power Device: It features an integrated power MOSFET and sense resistor, providing a complete interface port for PoE applications.
  • Programmable Classification: The device supports programmable class assignments for power level indication, allowing for efficient power management and allocation.
  • High Reliability: Built-in overcurrent protection, undercurrent detection, and thermal shutdown features contribute to the high reliability and safety of the device in operation.
  • Operational Flexibility: The MAX5941BESE can operate over a wide temperature range, making it suitable for various environmental conditions.

Applications

The versatility of the MAX5941BESE makes it an excellent choice for a variety of applications where PoE is advantageous. It simplifies the deployment of devices by eliminating the need for separate power supplies or electrical outlets, which is particularly beneficial in hard-to-reach or remote locations.

Package and Availability

The device is offered in a 16-pin narrow SO package, denoted by the 'ESE' suffix in its product name. Its compact form factor allows for ease of integration into system designs without significant space constraints.

For detailed specifications, technical documentation, and information regarding availability and pricing, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess