The 2SK3486-TD-E is a high-performance, N-channel power MOSFET manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the demands of a wide range of electronic applications, offering a perfect balance of high-speed switching, low on-resistance, and cost-effectiveness.
Key Features
- Low On-Resistance: The 2SK3486-TD-E features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power management applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET can operate efficiently at high frequencies, which is beneficial for switching power supplies and other applications requiring rapid on-off cycles.
- High Drain-Source Voltage: It can withstand high drain-source voltages, offering reliable performance in circuits with higher voltage requirements.
- Enhanced Durability: The device is encapsulated in a robust package that ensures durability and long-term reliability, even in demanding environments.
Applications
The 2SK3486-TD-E is versatile and can be used in a variety of applications, including:
- Power Supplies
- DC-DC Converters
- Motor Drives
- Lighting Systems
- Automotive Applications
- High-Efficiency Power Management Circuits
Product Specifications
Parameter
Value
Configuration
Single
Channel Type
N-Channel
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
12A
Power Dissipation (P<sub>D)
45W
R<sub>DS(on)
0.12Ω
Ordering and Packaging Information
The 2SK3486-TD-E is available for order in various packaging options to suit your manufacturing requirements. Please consult ON Semiconductor's datasheet or contact their sales team for detailed ordering and packaging information.