EN
  • EN
  • DE

BC847B,215

Part No BC847B,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 45 V, 100 mA NPN general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 45 V
Collector- Base Voltage VCBO 50 V
Emitter- Base Voltage VEBO 6 V
Collector-Emitter Saturation Voltage 200 mV
Maximum DC Collector Current 100 mA
Pd - Power Dissipation 250 mW
Gain Bandwidth Product fT 100 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 200 at 2 mA, 5 V
Height 1 mm
Length 3 mm
Technology Si
Width 1.4 mm
Brand Nexperia
DC Collector/Base Gain hfe Min 200 at 2 mA, 5 V
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BC847B,215 CAD Model

Description

Nexperia USA Inc.'s BC847B,215 is an NPN transistor with SMD (SMT) mounting.

  • Frequency-Transition: 100MHz
  • Maximum Collector-Emitter Breakdown Voltage: 45V
  • Maximum Power Dissipation: 250mW
  • Supply and Demand Status: Balance
  • Temperature Range: 150°C (TJ)
  • Package: TO-236AB (SOT23)
  • Typical Gain (hFE) (Min): 200 @ 2mA, 5V

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=20V
Lowest to $0.2911
Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us
Nexperia USA Inc.
MOSFETs 60 V, 360 mA N-channel Trench MOSFET
Lowest to $0.0295
NXP / Nexperia
RF Bipolar Transistors PNP 35MA 15V 4GHZ
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA NPN general-purpose transistors
Lowest to $0.0283
Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $1.6128
Infineon Technologies
MOSFETs P-Ch -100V -15A TO220-3
Lowest to $2.7083
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT PNP general purpose double transistor
Lowest to $0.0414

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5,435+ $0.0092 $50.0020
11,495+ $0.0087 $100.0065
17,860+ $0.0084 $150.0240
25,645+ $0.0078 $200.0310
33,335+ $0.0075 $250.0125
41,670+ $0.0072 $300.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 5435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess