EN
  • EN
  • DE
  • IT

BFR93AWH6327

Part No BFR93AWH6327
Manufacturer Infineon Technologies
Catalog TRANSISTORS
Description RF Bipolar Transistors RF BIP TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Series BFR93
Transistor Type Bipolar
Technology Si
Transistor Polarity NPN
Operating Frequency 2 GHz
DC Collector/Base Gain hfe Min 70
Collector- Emitter Voltage VCEO Max 12 V
Emitter- Base Voltage VEBO 2 V
Continuous Collector Current 90 mA
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Mounting Style SMD/SMT
Package / Case SOT-323
Qualification AEC-Q100
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
RF & Wireless RF Bipolar Transistors
Type RF Bipolar Small Signal
Brand Infineon Technologies
Maximum DC Collector Current 90 mA
Pd - Power Dissipation 300 mW
Product Type RF Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BFR93AWH6327 CAD Model

You May Also Be Interested in

Nexperia USA Inc.
MOSFETs Trans MOSFET N-CH 60V 0.3A 3-Pin
Lowest to $0.4752
NXP / Nexperia
RF Bipolar Transistors NPN 15V 9GHZ
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors NPN 15V 5GHZ
Lowest to $0.8757
Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3958
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 100 mA NPN general-purpose transistors
Lowest to $0.0143
Fairchild/ON Semiconductor
Bipolar Transistors - BJT 1.5A 100V PNP
Lowest to $0.2472
Nexperia USA Inc.
Digital Transistors 50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kohm, R2 = 10 kohm
Lowest to $0.0213
Nexperia USA Inc.
Bipolar Transistors - BJT 80 V, 1 A NPN medium power transistors
Lowest to $0.0607

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1611 $56.3850
850+ $0.1322 $112.3700
1,315+ $0.1281 $168.4515
1,810+ $0.1240 $224.4400
2,340+ $0.1198 $280.3320
3,130+ $0.1074 $336.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess