EN
  • EN
  • DE

BCX56-16,135

Part No BCX56-16,135
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 80 V, 1 A NPN medium power transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOT-89-3
Transistor Polarity NPN
Configuration Single
Collector- Emitter Voltage VCEO Max 80 V
Collector- Base Voltage VCBO 100 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage 500 mV
Maximum DC Collector Current 1 A
Pd - Power Dissipation 500 mW
Gain Bandwidth Product fT 180 MHz
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 100 at 150 mA, 2 V
Height 1.6 mm
Length 4.6 mm
Technology Si
Width 2.6 mm
Brand Nexperia
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 4000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BCX56-16,135 CAD Model

Description

BCX56-16,135 from Nexperia USA Inc. is a transistor device positioned for general-purpose switching and amplification needs in compact electronic designs. Components in this category are commonly evaluated for signal control, load driving, interface stages, and supporting functions in consumer, industrial, and embedded hardware. Engineers may consider this part where a proven transistor footprint from a major supplier is preferred for maintenance, second-source review, or ongoing production support. Because the provided lifecycle status is unknown, teams should treat supply planning carefully and confirm current manufacturer status before committing to new designs or long-term service programs. RoHS compliance information is not available from the input data, so environmental compliance should also be verified through the latest datasheet, manufacturer declarations, or authorized distribution sources. For sourcing teams, BCX56-16,135 may be relevant in both design qualification and replacement procurement workflows where traceability and compliance documentation are required.

You May Also Be Interested in

Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.1438
Infineon Technologies
MOSFETs CONSUMER
Lowest to $0.3302
Toshiba Semiconductor and Storage
MOSFETs
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA NPN general-purpose transistors
Lowest to $0.0283
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $1.0042
Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us
Nexperia USA Inc.
MOSFETs 30 V, N-channel Trench MOSFET
Lowest to $0.7128
NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Nexperia USA Inc.
MOSFETs 60 V, 360 mA N-channel Trench MOSFET
Lowest to $0.0295

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510,110 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess