EN
  • EN
  • DE

ADM208EARUZ-REEL

Part No ADM208EARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 4/4 Transceiver Full RS232 24-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name ADM208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM208EARUZ-REEL-ND, ADM208EARUZ-REELTR, ADM208EARUZ-REELCT, ADM208EARUZ-REELDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860121-ADM208EARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM208EARUZ-REEL CAD Model

Description

Product Overview: ADM208EARUZ-REEL

The ADM208EARUZ-REEL is a high-performance, 5V-powered, RS-232 and V.28/V.24 communication interface device from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance integrated circuits. This component is specifically designed to meet the stringent requirements of EIA/TIA-232-E and V.28/V.24 specifications, even at baud rates up to 230 kbps.

Key Features

  • High Data Rate: Supports data rates up to 230 kbps, ensuring swift and efficient communication for high-speed serial data transfer.
  • ESD Protection: Equipped with enhanced Electro-Static Discharge (ESD) protection up to ±15kV, providing robustness and reliability in harsh electrical environments.
  • Low Power Consumption: With a low power shutdown mode, the ADM208EARUZ-REEL conserves energy when not in active use, making it ideal for power-sensitive applications.
  • Integrated Charge Pump: Features an onboard charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, simplifying power supply requirements.
  • High Driver Output Capacity: Capable of driving up to 8 loads, allowing for multiple receivers to be connected without the need for additional line drivers.

Applications

The ADM208EARUZ-REEL is versatile and can be used in a wide range of applications, including:

  • Portable or Compact Devices
  • Point-of-Sale Systems
  • Data Communication Equipment
  • Peripherals and Printers
  • Modems and Network Equipment

Package and Quality

Offered in a TSSOP (Thin Shrink Small Outline Package) form factor, the ADM208EARUZ-REEL is designed for space-saving on PCBs, and its tape and reel packaging makes it suitable for automated assembly processes. Analog Devices Inc. is committed to the highest quality standards and the ADM208EARUZ-REEL is no exception, ensuring reliable performance in your electronic systems.

Ordering Information

The product is available under the designation ADM208EARUZ-REEL, where "REEL" indicates the tape and reel packaging option for ease of handling and manufacturing automation. For further technical information, sample requests, or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3638 $54.5520
90+ $1.1191 $100.7190
140+ $1.0841 $151.7740
195+ $1.0491 $204.5745
250+ $1.0142 $253.5500
330+ $0.9092 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,388 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess