EN
  • EN
  • DE

AD8337BCPZ-REEL7

Part No AD8337BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description General-Purpose, Low Cost, DC-Coupled VGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series X-AMP
Packaging Reel - TR
Type Variable Gain Amplifier
Applications Signal Processing
Mounting SMD
Package 8-VFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP (3x3)
Win Source Part Number 1138477-AD8337BCPZ-REEL7
Manufacturer Homepage www.analog.com
Family Name AD8337
Introduction Date May 12, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8337BCPZ-REEL7 CAD Model

Description

Product Overview: AD8337BCPZ-REEL7

The AD8337BCPZ-REEL7 is a high-performance, low-power, variable gain amplifier (VGA) produced by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This component is part of a family of VGAs that offer excellent dynamic range and are designed for a variety of applications, including medical ultrasound, radar systems, and communication infrastructure.

Key Features

  • Wide Bandwidth: The AD8337BCPZ-REEL7 provides a bandwidth that is sufficient for a broad range of applications, ensuring that signals are amplified without significant attenuation or phase shifts within the frequency range of interest.
  • Linear-in-dB Gain Control: This VGA features a linear-in-dB scaling for gain control, which simplifies the implementation of logarithmic gain ramps and precise gain adjustments.
  • Low Noise Figure: With its low noise figure, the AD8337BCPZ-REEL7 ensures that the signal integrity is maintained, minimizing the introduction of additional noise during amplification.
  • Single-Supply Operation: The device is capable of operating from a single supply voltage, which simplifies power supply design and can lead to cost savings in system development.
  • Compact Packaging: Supplied in a compact LFCSP (Lead Frame Chip Scale Package), the AD8337BCPZ-REEL7 is suitable for space-constrained applications, while also providing robust performance.

Applications

  • Medical Ultrasound Imaging
  • Radar and Sonar Systems
  • IF and Baseband Signal Chains
  • Wireless and Wired Broadband Communication
  • General Purpose Signal Amplification

The AD8337BCPZ-REEL7 is delivered in a reel format, which is ideal for high-volume production environments, allowing for efficient handling and automated assembly processes. Its proven design and robustness make it a reliable choice for designers looking to implement variable gain functionality without compromising on performance or power efficiency. Analog Devices Inc. provides comprehensive technical support for the AD8337BCPZ-REEL7, including detailed datasheets, application notes, and design tools to facilitate integration into a wide range of systems.

Whether you're designing a cutting-edge medical imaging device or a high-speed communication system, the AD8337BCPZ-REEL7 offers the precision and reliability expected from a leading semiconductor manufacturer like Analog Devices Inc.

You May Also Be Interested in

Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess