EN
  • EN
  • DE

GN1089-CHIP-A1

Part No GN1089-CHIP-A1
Manufacturer Semtech Corporation
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LOW IMPEDANCE CHIP / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Semtech Corporation
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 872821-GN1089-CHIP-A1
Ultra Librarian 3D Model Ultra Librarian GN1089-CHIP-A1 CAD Model

Description

The GN1089-CHIP-A1 is a special purpose amplifier integrated circuit (IC) from Semtech Corporation. It falls under the category of Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers.

  • Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
  • Package: Bulk
  • Standard Package: 1 piece
  • Status: Obsolete
  • ECCN: OBSOLETE
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess