EN
  • EN
  • DE

XC2V2000-4BG575C

Part No XC2V2000-4BG575C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842623-XC2V2000-4BG575C
Ultra Librarian 3D Model Ultra Librarian XC2V2000-4BG575C CAD Model

Description

The XC2V2000-4BG575C is a Virtex-II family Field-Programmable Gate Array (FPGA) from Xilinx. This FPGA provides a high-performance, high-density solution for complex digital logic designs.

Applications:

  • Telecommunications Infrastructure: Used in network switches, routers, and base stations.
  • High-Performance Computing: Employed in servers, workstations, and other high-performance computing systems.
  • Aerospace and Defense: Utilized in radar systems, signal processing equipment, and avionics.
  • Medical Imaging: Found in medical imaging equipment such as MRI scanners and CT scanners.
  • Broadcast Video: Used in broadcast video equipment such as encoders, decoders, and video switchers.

Features:

  • 2 Million System Gates: Offers a capacity of approximately 2 million system gates for implementing complex logic functions.
  • BG575 Package: Packaged in a 575-pin Ball Grid Array (BGA) package.
  • -4 Speed Grade: Indicates the speed grade of the device, influencing its performance characteristics.
  • Commercial Temperature Range: Designed for operation in commercial temperature environments.
  • Block RAM: Includes dedicated block RAM for data storage and processing.
  • Digital Clock Managers (DCMs): Features multiple DCMs for clock generation and management.
  • Configurable I/O: Offers a wide range of configurable I/O standards for interfacing with external devices.
  • Multipliers: Includes dedicated hardware multipliers for high-speed arithmetic operations.

Benefits:

  • High Performance: Delivers high-speed performance for demanding applications.
  • High Density: Provides a high-density solution for implementing complex logic designs.
  • Flexibility: Offers a programmable platform for implementing custom logic functions.
  • Reprogrammability: Allows for in-system reprogramming, enabling design changes and updates.
  • Reduced Time-to-Market: Accelerates the development process compared to custom ASIC designs.

Additional Details:

The XC2V2000-4BG575C operates at a specific voltage (typically 1.5V or 1.8V). Key parameters include the number of logic cells, the amount of block RAM, the number of I/O pins, the maximum clock frequency, and the number of multipliers. The Xilinx datasheet contains detailed information about timing characteristics, power consumption, and configuration procedures.

This FPGA is programmed using Xilinx development tools such as ISE or Vivado. The typical design flow involves creating a design using a hardware description language (HDL) such as VHDL or Verilog, synthesizing the design, implementing the design, generating a bitstream, and loading the bitstream into the FPGA using a JTAG programmer. The configuration data is stored in volatile memory and needs to be reloaded upon power-up.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,261.1941 $1,261.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess