EN
  • EN
  • DE

NGR30011BN00N

Part No NGR30011BN00N
Manufacturer Eaton Bussmann
Catalog Custom Parts (N - R)
Description NGR Switch Base Black DPTT On-On-On 15A @ 14V DC UL CSA IP42
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Current Rating 15 A
RoHS Non-Compliant
Win Source Part Number 1182867-NGR30011BN00N
Categories Custom Parts
Manufacturer Eaton Bussmann
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NGR30011BN00N CAD Model

Description

The Eaton Bussmann NGR30011BN00N is a custom part with a contact current rating of 15A.

  • Manufacturer: Eaton Bussmann
  • Contact Current Rating: 15A
  • Popularity: Medium
  • Supply and Demand: Limited
  • RoHS Compliance: Non-Compliant

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NEC
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess