EN
  • EN
  • DE

2N7002P,215

Part No 2N7002P,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs 60 V, 360 mA N-channel Trench MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 60 V
Id - Continuous Drain Current 360 mA
Rds On - Drain-Source Resistance 1.6 Ohms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1.1 V
Qg - Gate Charge 600 pC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 420 mW
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian 2N7002P,215 CAD Model

Description

The Nexperia 2N7002P,215 is an N-channel MOSFET transistor designed for use in electronic circuits that require switching.

  • Voltage Rating: 60V
  • Family: 2N7002
  • Supply and Demand: Limited
  • Units per Package: 3000

You May Also Be Interested in

Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.2911
Nexperia USA Inc.
MOSFETs TAPE7 PWR-MO
Lowest to $0.4947
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $1.6128
Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA NPN general-purpose transistors
Lowest to $0.0283
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $4.3554

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,695+ $0.0295 $50.0025
3,625+ $0.0276 $100.0500
5,620+ $0.0267 $150.0540
8,065+ $0.0248 $200.0120
10,465+ $0.0239 $250.1135
13,045+ $0.0230 $300.0350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 284,500 pieces
MOQ: 1695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess