EN
  • EN
  • DE

ADUM141E0BRWZ-RL

Part No ADUM141E0BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3750VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 3750Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM141
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADUM141E0BRWZ-RL-ND,ADUM141E0BRWZ-RLDKR,ADUM141E0BRWZ-RLTR,ADUM141E0BRWZ-RLCT
Standard Package 1,000
Win Source Part Number 1168833-ADUM141E0BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM141E0BRWZ-RL CAD Model

Description

ADUM141E0BRWZ-RL: A Robust Quad-Channel Digital Isolator

The ADUM141E0BRWZ-RL is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc., designed to offer outstanding data protection and noise immunity for sensitive electronic applications. This component employs Analog Devices' proprietary iCoupler® technology to achieve reliable isolation between input and output channels, making it an ideal solution for a variety of industrial, medical, and consumer applications where electrical isolation is critical.

With its robust construction, the ADUM141E0BRWZ-RL provides four independent isolation channels in a wide-body, 16-lead SOIC package. This allows for a compact design without compromising on the isolation performance, which is certified up to 2.5kV RMS for 1 minute per UL 1577. Moreover, the device supports high data rates up to 25 Mbps, ensuring fast and efficient communication across the isolation barrier.

One of the key features of the ADUM141E0BRWZ-RL is its low power consumption, making it suitable for power-sensitive applications. It operates with a supply voltage ranging from 2.25V to 5.5V, enabling compatibility with various logic levels and providing design flexibility. Additionally, it boasts a wide temperature range of -40°C to +125°C, assuring reliable performance under extreme environmental conditions.

Safety and reliability are paramount for isolation components, and the ADUM141E0BRWZ-RL excels in this regard. It incorporates several safety features such as high common-mode transient immunity (>25 kV/μs), which ensures stable operation in electrically noisy environments. The device also features low emissions and high immunity to EMI, reducing the need for additional filtering and shielding, thus simplifying the design and reducing overall costs.

Whether it's for isolating sensitive ADCs from noisy digital processors, providing gate drive signals for IGBT/MOSFETs, or ensuring safe communication in medical devices, the ADUM141E0BRWZ-RL stands out as a reliable and efficient solution. Its ease of integration, coupled with Analog Devices' reputation for quality, makes it a top choice for engineers looking to enhance system safety and integrity without compromising on performance.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9961 $50.9337
41+ $2.4584 $100.7944
63+ $2.3815 $150.0345
87+ $2.3047 $200.5089
113+ $2.2279 $251.7527
151+ $1.9974 $301.6074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess