EN
  • EN
  • DE

LC4256ZE-B-EVN

Part No LC4256ZE-B-EVN
Manufacturer Lattice Semiconductor Corporation
Catalog Evaluation Boards - Embedded - ComplexLogic (FPGA, CPLD)
Description BOARD BREAKOUT ISPMACH 4256ZE / LC4256ZE-5TN144C series CPLD Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Lattice Semiconductor Corporation
Series ispMACH®4000ZE
Package Box
Type CPLD
For Use With/Related Products LC4256ZE-5TN144C
Contents Board(s), Cable(s)
Base Product Number LC4256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 4A994I
HTSUS 8473.30.1180
Other Names LC4256ZEBEVN,220-1146
Standard Package 1
Win Source Part Number 1068918-LC4256ZE-B-EVN
Ultra Librarian 3D Model Ultra Librarian LC4256ZE-B-EVN CAD Model

Description

The LC4256ZE-B-EVN is a development board for evaluation of ISP (in-system programmable) CPLDs (complex programmable logic devices).

  • Application: Embedded applications that require high-speed logic and interface bridging
  • For Use With/Related Products: LC4256ZE-5TN144C device
  • Supplied Contents: Board(s) and cable(s)
  • Packaging: Box
  • Series: ispMACH®4000ZE
  • Product Type: Development Boards, Kits, Programmers
  • Category: Evaluation Boards
  • REACH: Unaffected
  • MSL: 1 (unlimited)
  • HTSUS: 8473.30.1180
  • Manufacturer: Lattice Semiconductor Corporation

You May Also Be Interested in

Lattice Semiconductor Corporation
MACHXO3-9400 DEVELOPMENT BOARD / LCMXO3LF series FPGA Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEVELOPMENT MACHXO2 PICO / LCMXO2-1200ZE-MG132CR1 series PLD Evaluation Board
Need more? Email Us
Microchip Technology
HELLO FPGA DEVELOPMENT KIT
Need more? Email Us
Amd
KIT EVAL VIRTEX FPGA VCU108
Lowest to $18,181.8182
Lattice Semiconductor Corporation
BOARD BREAKOUT MACHXO3D EVAL9400 / LCMXO3D series FPGA Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46620 / SLG46620 series CPLD Evaluation Board
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46108 / SLG46108 series CPLD Evaluation Board
Need more? Email Us
Dialog Semiconductor GmbH
20-PIN DIP PROTO BOARD SLG46621 / SLG46621 series CPLD Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess