EN
  • EN
  • DE

IPB320N20N3G

Part No IPB320N20N3G
Manufacturer Infineon Technologies
Catalog TRANSISTORS
Description MOSFETs N-Ch 200V 34A D2PAK-2 OptiMOS 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Technology Si
Mounting Style SMD/SMT
Package / Case D2PAK-3 (TO-263-3)
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 200 V
Id - Continuous Drain Current 34 A
Rds On - Drain-Source Resistance 28 mOhms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 2 V
Qg - Gate Charge 29 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 175 C
Pd - Power Dissipation 136 W
Channel Mode Enhancement
Tradename OptiMOS
Series OptiMOS 3
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Height 4.4 mm
Length 10 mm
Transistor Type 1 N-Channel
Type OptiMOS 3 Power-Transistor
Width 9.25 mm
Brand Infineon Technologies
Forward Transconductance - Min 27 S
Fall Time 4 ns
Product Type MOSFETs
Rise Time 9 ns
Standard Pack Qty 1000
Subcategory Transistors
Typical Turn-Off Delay Time 21 ns
Typical Turn-On Delay Time 11 ns
Ultra Librarian 3D Model Ultra Librarian IPB320N20N3G CAD Model

You May Also Be Interested in

NXP / Nexperia
JFETs JFET P-CH 30V 0.8mA
Lowest to $0.4692
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611
Nexperia USA Inc.
MOSFETs TAPE-7 MOSFET
Lowest to $6.3556
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.4752
WeEn Semiconductors
Bipolar Transistors - BJT TRANS NPN 700V 4A
Need more? Email Us
Vishay
MOSFETs POWRPK P CHAN 30V
Need more? Email Us
Panjit
MOSFETs 60V P-Channel Enhancement Mode MOSFET
Lowest to $0.3534
Diodes Incorporated
MOSFETs MOSFET BVDSS: 61V-100V PowerDI3333-8 T&R 2K
Lowest to $0.8116
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1011 $50.4264
59+ $1.7240 $101.7160
90+ $1.6701 $150.3090
124+ $1.6163 $200.4212
161+ $1.5624 $251.5464
215+ $1.4008 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess