EN
  • EN
  • DE
  • IT

AD7512DIJNZ

Part No AD7512DIJNZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description DI CMOS Protected Analog Switches / Analog Switch Dual SPDT 14-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171774-AD7512DIJNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7512DI
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7512DIJNZ CAD Model

Description

AD7512DIJNZ Product Image

The AD7512DIJNZ is a highly integrated, precision analog switch manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed for use in a wide range of applications, including data acquisition systems, communication systems, and control systems that require high-precision signal routing.

Key Features:

  • Dual SPDT Configuration: The AD7512DIJNZ offers a dual single-pole, double-throw (SPDT) switch configuration, providing versatility in signal routing for various analog and digital applications.
  • Low Charge Injection: This device is designed to minimize charge injection, making it ideal for precision sample and hold circuits and other sensitive analog signal processing tasks.
  • Low Power Consumption: With its efficient design, the AD7512DIJNZ conserves power, which is critical for battery-operated and energy-sensitive devices.
  • Wide Operating Voltage Range: The switch operates over a broad voltage range, accommodating various supply levels and ensuring compatibility with multiple system designs.
  • High Off Isolation: The device provides excellent isolation when in the off state, reducing signal leakage and preserving signal integrity across multiple channels.
  • Break-Before-Make Switching: The AD7512DIJNZ features break-before-make switching, ensuring that no short circuits occur during the transition from one switch position to another.

Applications:

  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Analog and Digital Multiplexing
  • Communication Systems
  • Audio Signal Routing
  • Avionics and Military Systems

The AD7512DIJNZ from Analog Devices Inc. is a robust, reliable solution for designers seeking a high-performance analog switch that delivers precision and efficiency. Its comprehensive feature set ensures that it can meet the stringent requirements of advanced electronic systems, while its dual-channel configuration offers additional flexibility for complex signal routing scenarios. Whether for industrial, commercial, or military use, the AD7512DIJNZ stands out as a superior choice for critical signal switching applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Diodes Incorporated
GREEN MODE PWM CONTROLLER
Need more? Email Us
Advanced Power Electronics Corp.
Need more? Email Us
Advanced Power Electronics Corp.
Simple Drive Requirement, Good Thermal Performance
Need more? Email Us
Diodes Incorporated
QUAD OP AMP AND VOLTAGE REFERENCE / Quad Op-Amp and Voltage Reference T/R
Lowest to $0.1631
Advanced Power Electronics Corp.
Low On-Resistance, Simple Drive Requirement
Lowest to $0.1811
Advanced Power Electronics Corp.
Lower Gate Charge, Simple Drive Requirement / N-CHANNEL ENHANCEMENT-MODE POWER MOSFET
Lowest to $0.2426
Advanced Power Electronics Corp.
N AND P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Lowest to $0.3506
Advanced Power Electronics Corp.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess