EN
  • EN
  • DE

AP3843GM

Part No AP3843GM
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description GREEN MODE PWM CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181652-AP3843GM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3843GM CAD Model

Description

The AP3843GM is a state-of-the-art current mode PWM controller from Diodes Incorporated, designed for a wide range of power supply applications. This versatile and efficient component is well-suited for AC-DC converters, off-line battery chargers, and DC-DC converters, offering designers a reliable and cost-effective solution for their power management needs.

With its high-performance capabilities, the AP3843GM features a fixed-frequency current mode PWM operation which ensures stable and efficient power conversion. The device is capable of handling frequencies up to 500kHz, allowing for the use of smaller, more efficient transformers and filter components, which can reduce the overall size and cost of the power supply.

The AP3843GM integrates multiple protection features to enhance system reliability. These include under-voltage lockout (UVLO) with hysteresis, leading-edge blanking (LEB) on the current sense input, and an over-temperature protection. The UVLO ensures that the device operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions. The LEB feature helps to prevent false triggering of the current sense comparator by filtering out noise and short duration spikes in the current sense signal.

Another key feature of the AP3843GM is its low start-up and operating current, which minimizes power loss during idle conditions, contributing to the overall efficiency of the system. The device also includes an error amplifier that provides closed-loop feedback control for precise output regulation. This is critical for applications that require consistent and accurate output voltages.

For ease of use, the AP3843GM is available in a standard 8-pin SOIC package, which is widely used and accepted in the industry. Its pinout is compatible with other standard PWM controllers, making it a suitable drop-in replacement for existing designs or an excellent choice for new power supply designs.

In conclusion, the AP3843GM from Diodes Incorporated is a robust and reliable PWM controller that offers a combination of performance, efficiency, and protection features, making it an ideal choice for a variety of power supply applications.

You May Also Be Interested in

CISCO
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
CISCO
Lowest to $24.1314
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $429.0000
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $81.6042
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess