EN
  • EN
  • DE
  • IT

7-1437529-9

Part No 7-1437529-9
Manufacturer TE Connectivity
Catalog Sockets for ICs, Transistors
Description 7-1437529-9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 8
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 25.0µin (0.63µm)
Contact Material - Mating Copper Alloy
Mounting Type Through Hole
Features Closed Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Contact Finish Thickness - Post 25.0µin (0.63µm)
Contact Material - Post Copper Alloy
Housing Material Polyester
Operating Temperature -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian 7-1437529-9 CAD Model

Description

NULL

You May Also Be Interested in

Molex, LLC
CONN CAMERA SOCKET 32POS GOLD / 32 (4 x 8) Pos Camera Socket Socket Gold Surface Mount
Lowest to $2.9249
TE Connectivity
CONN IC DIP SOCKET 28POS TIN / 28 (2 x 14) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Need more? Email Us
TE Connectivity
40P,DIP SKT,600 CL,LDR,PB FREE / 40 (2 x 20) Pos DIP, 0.6" (15.24mm) Row Spacing Socket Tin Through Hole
Lowest to $1.2901
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS GOLD
Lowest to $2.8050
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
3M
CONN IC DIP SOCKET ZIF 42POS GLD
Need more? Email Us
Preci-Dip
540-88-032-17-400 Preci-dip IC & Component Sockets datasheet, inventory, & pricing.
Need more? Email Us
Omron
CONNECTORS - CONNECTOR
Need more? Email Us
Keystone Electronics
CONN TRANSIST TO-3 3POS TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess