EN
  • EN
  • DE
  • IT

NUCLEO-F746ZG

Part No NUCLEO-F746ZG
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-144 STM32F746ZG EVAL BRD / STM32F746 Nucleo-144 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F7
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Platform Nucleo-144
Utilized IC / Part STM32F746
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino R3 Shield, ST Morpho, ST Zio
Suggested Programming Environment IAR EW, Keil MDK, STM32Cube
Note -
Base Product Number STM32F746
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1356335-NUCLEO-F746ZG
Ultra Librarian 3D Model Ultra Librarian NUCLEO-F746ZG CAD Model

Description

STMicroelectronics NUCLEO-F746ZG Development Board

The NUCLEO-F746ZG is a highly versatile development board from STMicroelectronics that allows users to leverage the capabilities of the STM32F746ZG microcontroller in their embedded projects. This board is part of the STM32 Nucleo series, designed to support users in a wide range of applications with a full range of hardware features.

At the heart of the NUCLEO-F746ZG is the STM32F746ZG microcontroller, which is based on the high-performance ARM Cortex-M7 32-bit RISC core operating at up to 216 MHz frequency. The microcontroller features a floating point unit (FPU) which supports all ARM single-precision data-processing instructions and data types. It also includes a high-speed embedded memory of 1 Mbyte of Flash memory and 320 Kbytes of SRAM, enhancing its performance in real-time applications.

The development board includes an ST-LINK/V2-1 debugger/programmer with SWD connector, which facilitates the programming and debugging of the onboard MCU. The NUCLEO-F746ZG also provides an easy-to-use interface for connecting additional shields and modules, thanks to its Arduino Uno V3 connectivity and ST morpho headers. This makes it an ideal choice for rapid prototyping and the development of applications ranging from robotics to industrial control systems.

Additional features of the NUCLEO-F746ZG include a comprehensive set of peripherals such as Ethernet, USB OTG full-speed and high-speed, I2S audio DAC, motor control PWM, and various timers. The board is also equipped with a range of embedded sensors and connections for further expansion, providing developers with the flexibility to add their own sensors and actuators.

STMicroelectronics provides extensive support for the NUCLEO-F746ZG through their software HAL library, as well as a range of software examples. The development board is compatible with major Integrated Development Environments (IDEs) like IAR, Keil, and GCC-based IDEs, which makes it accessible for developers of all skill levels.

Whether you are a professional engineer or a hobbyist, the NUCLEO-F746ZG is a powerful and cost-effective solution for developing and prototyping a wide variety of applications that require high-speed processing and a rich set of peripherals.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32F746ZG EVAL BRD / STM32F746 Nucleo-144 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
STMicroelectronics
DISCOVERY STM32MP157C CRYPTO BRD / STM32MP157C Discovery STM32MP1 ARM® Cortex®-A7, Cortex®-M4 MPU Embedded Evaluation Board
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Microchip Technology
XMEGA-A1 XPLAINED ATXMEGA128A1
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F410RB EVAL BRD
Lowest to $27.9138
Texas Instruments
LAUNCHPAD TMS320F28069M EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32H723ZG EVAL BRD
Lowest to $70.0898

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess