EN
  • EN
  • DE

LAUNCHXL-F28069M

Part No LAUNCHXL-F28069M
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD TMS320F28069M EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor C28x
Platform LaunchPad™
Utilized IC / Part TMS320F28069M
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System LaunchPad
Suggested Programming Environment Code Composer Studio
Base Product Number LAUNCHXL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1366709-LAUNCHXL-F28069M
Ultra Librarian 3D Model Ultra Librarian LAUNCHXL-F28069M CAD Model

Description

The LAUNCHXL-F28069M is a powerful development platform from Texas Instruments, designed to simplify and expedite the prototyping and testing of industrial control systems, including motor control, digital power supplies, and renewable energy applications. This LaunchPad is part of the C2000™ Piccolo™ family and offers a cost-effective, comprehensive development environment for embedded control designers.

Key Features:

  • Powerful Processing Core: At the heart of the LAUNCHXL-F28069M lies the C2000 Piccolo microcontroller, featuring a 32-bit CPU, TMS320F28069M, which operates at up to 90 MHz. It includes the Control Law Accelerator (CLA), a 32-bit floating-point math accelerator that significantly boosts the processing performance for control algorithms.
  • Integrated Analog: The board boasts a variety of integrated analog features, such as 12-bit analog-to-digital converters (ADCs), configurable as 16 single-ended channels or 8 differential channels, enabling precise sensor measurements and effective system monitoring.
  • Robust Connectivity: With an onboard USB JTAG emulation, developers can easily program and debug their applications without the need for additional hardware. The LaunchPad also includes an ISO1050 CAN transceiver and a 40-pin BoosterPack™ connector, supporting a wide range of plug-in modules for additional functionality.
  • Software Support: Texas Instruments provides comprehensive software support for the LAUNCHXL-F28069M, including Code Composer Studio™ IDE, controlSUITE™, and MathWorks’ embedded coder. This extensive support ensures a seamless development experience from initial design through to final implementation.

Development Flexibility:

The LAUNCHXL-F28069M is not only a development tool but also a learning platform. It is designed to be both user-friendly for beginners and versatile enough for experienced developers, offering an array of onboard features and the expandability to cater to a wide range of applications and use cases.

What’s Included:

Each LAUNCHXL-F28069M kit includes the LaunchPad board itself, a USB cable for power and programming, and quick start resources to help users begin their development journey immediately.

Whether you're a seasoned engineer or just starting out, the LAUNCHXL-F28069M LaunchPad offers an ideal balance of performance, functionality, and value, making it an essential tool for anyone working with Texas Instruments' C2000 microcontrollers.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess