EN
  • EN
  • DE

FMS6246MTC20X

Part No FMS6246MTC20X
Manufacturer Fairchild/ON Semiconductor
Catalog Linear - Video Processing
Description Six Channel, 6th Order SD/PS Video Filter Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Driver
Applications Recorders, Set-Top Boxes
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1174849-FMS6246MTC20X
Manufacturer Homepage www.fairchildsemi.com
Family Name FMS6246
Introduction Date July 28, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMS6246MTC20X CAD Model

Description

The FMS6246MTC20X is a four-channel, low-cost video filter with integrated reconstruction filters and output drivers. It is designed to enhance the quality of video signals in various applications. This device offers a comprehensive solution for filtering and buffering video signals, ensuring optimal performance and clarity.

Applications

  • DVD players and recorders
  • Set-top boxes
  • Gaming consoles
  • Personal video recorders (PVRs)
  • Video distribution systems

Features

  • Four channels of video filtering
  • Integrated reconstruction filters
  • Integrated output drivers
  • Low power consumption
  • 20-pin TSSOP package
  • Suitable for composite, S-video, and component video signals
  • Pb-Free packaging

Benefits

  • Improved video quality by reducing noise and artifacts
  • Simplified design with integrated filters and drivers
  • Reduced component count and board space
  • Lower power consumption for energy-efficient systems
  • Enhanced compatibility with various video sources and displays
  • Cost-effective solution for video filtering applications

Additional Details

The FMS6246MTC20X filters unwanted high-frequency noise and aliases from the video signal, resulting in a cleaner and sharper picture. The integrated reconstruction filters are optimized for standard video formats, ensuring accurate color reproduction and minimal distortion. The output drivers provide sufficient drive capability to connect to various display devices, such as TVs, monitors, and projectors. This component is often used where space and cost constraints are critical. The device operates on a single 3.3V power supply and is available in a compact 20-pin TSSOP package for easy integration into existing designs. The FMS6246MTC20X is a reliable and efficient solution for enhancing the performance of video systems.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7600 $61.6000
80+ $1.4441 $115.5280
125+ $1.3991 $174.8875
175+ $1.3539 $236.9325
225+ $1.3088 $294.4800
300+ $1.1734 $352.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess