EN
  • EN
  • DE

MSP430FR2033IG48R

Part No MSP430FR2033IG48R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 15.5KB FRAM 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 44
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number MSP430FR2033
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 644839-MSP430FR2033IG48R
Ultra Librarian 3D Model Ultra Librarian MSP430FR2033IG48R CAD Model

Description

The MSP430FR2033IG48R is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its low-power operation and robust feature set. This MCU is part of the MSP430 family, which is well-suited for a wide range of applications such as industrial, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: The MSP430FR2033IG48R is built around a 16-bit RISC architecture that offers a balanced combination of performance and power efficiency.
  • Memory: It comes equipped with 4KB of RAM and 15.5KB of ultra-low-leakage FRAM (Ferroelectric Random Access Memory), which provides high endurance and fast write access times.
  • Digital Peripherals: This MCU includes a rich set of digital peripherals including multiple timers, a 10-bit analog-to-digital converter (ADC), and a 10-bit digital-to-analog converter (DAC), enhancing its versatility in various applications.
  • Power Management: With its integrated power management system, the MSP430FR2033IG48R supports multiple low-power modes, making it ideal for battery-powered and energy-harvesting applications.
  • Packaging: The device is available in a compact 48-pin QFN package, which is suitable for space-constrained applications.
  • Development Support: Texas Instruments provides extensive development support for the MSP430FR2033IG48R, including development kits, reference designs, and a robust software ecosystem with TI's Code Composer Studio IDE and Energia, an open-source electronics prototyping platform.

Applications:

The MSP430FR2033IG48R MCU is designed for a variety of applications where power efficiency and processing capability are critical. It is particularly well-suited for:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Home automation and smart appliances
  • Industrial control systems
  • Portable medical devices
  • Automotive control modules

In conclusion, the MSP430FR2033IG48R from Texas Instruments is a powerful and flexible microcontroller that delivers exceptional performance and power efficiency, making it an excellent choice for designers looking to optimize their products for both functionality and longevity.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2271 $55.2195
100+ $1.0068 $100.6800
155+ $0.9754 $151.1870
215+ $0.9439 $202.9385
275+ $0.9124 $250.9100
370+ $0.8181 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess