EN
  • EN
  • DE

NUCLEO-H723ZG

Part No NUCLEO-H723ZG
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-144 STM32H723ZG EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Platform Nucleo-144
Utilized IC / Part STM32H723
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino R3 Shield, ST Morpho, ST Zio
Suggested Programming Environment IAR EW, Keil MDK, STM32Cube
Note -
Base Product Number STM32H723
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1366686-NUCLEO-H723ZG
Ultra Librarian 3D Model Ultra Librarian NUCLEO-H723ZG CAD Model

Description

The NUCLEO-H723ZG is a state-of-the-art development board from STMicroelectronics, designed to facilitate the rapid development and prototyping of applications based on the STM32H723 high-performance microcontrollers. This board is part of the STM32 Nucleo family, which is well-known for its user-friendly features and extensive ecosystem.

Key Features

  • STM32H723ZG Microcontroller: At the heart of the NUCLEO-H723ZG is the STM32H723ZG MCU with an ARM Cortex-M7 core, operating at a frequency of up to 550 MHz. This microcontroller is suitable for a wide range of applications requiring high computational power and real-time performance.
  • Board Connectivity: The development board includes various options for connectivity, such as a USB connection for the ST-LINK debugger and user USB, a Micro-AB USB connector, Ethernet, and support for additional add-on boards via Arduino Uno V3 and ST morpho connectors.
  • On-board Debugger: The NUCLEO-H723ZG comes with an integrated ST-LINK/V3 debugger/programmer, which eliminates the need for separate probe hardware and simplifies the development process.
  • Comprehensive Development Ecosystem: Users benefit from the extensive support provided by the STM32 ecosystem, including the STM32Cube software suite, various toolchains, and numerous software examples.

Flexible Power Supply Options

The board can be powered through the USB connector or an external power source, making it versatile for different development environments. It also features LEDs for power, user and communication indication, and buttons for user and reset functions to aid in quick testing and iteration.

Target Applications

With its powerful MCU and rich set of peripherals, the NUCLEO-H723ZG is ideal for a broad range of applications, including industrial control, motor drives, power management, and consumer electronics. Its high-performance capabilities also make it suitable for complex applications like graphical processing and Internet of Things (IoT) devices.

Conclusion

The NUCLEO-H723ZG development board is an excellent choice for professionals and hobbyists alike seeking to harness the power of the STM32H723 microcontrollers for their next project. With its robust design, comprehensive features, and strong community support, the NUCLEO-H723ZG offers an ideal platform for innovation and product development.

You May Also Be Interested in

Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.0898 $70.0898
2+ $67.8995 $135.7990
3+ $65.7092 $197.1276
4+ $63.5189 $254.0756
6+ $56.9479 $341.6874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess