EN
  • EN
  • DE

BZX585-C8V2

Part No BZX585-C8V2
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157852-BZX585-C8V2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX585-C8V2 CAD Model

Description

Introducing the BZX585-C8V2 Zener Diode from NXP Semiconductors

The BZX585-C8V2 is a high-precision Zener diode from the renowned manufacturer NXP Semiconductors, designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This small-signal Zener diode is characterized by its low operational voltage of 8.2V and a tolerance of merely ±2%, making it an excellent choice for voltage reference or voltage stabilization tasks.

Key Features and Benefits

  • Precision Voltage Regulation: With its nominal Zener voltage of 8.2V and a tight voltage tolerance, the BZX585-C8V2 ensures accurate voltage regulation, which is critical for sensitive electronic circuits.
  • Low Leakage Current: The diode is designed to have a very low leakage current, which enhances its efficiency and reliability, especially in low-power applications.
  • High Stability: The BZX585-C8V2 offers excellent stability over time, making it a dependable component for long-term use in a variety of electronic devices.
  • Small Package: It comes in a small SOD-523 package, which is ideal for space-constrained applications, allowing designers to minimize the footprint of their circuits without compromising performance.
  • Wide Operating Temperature Range: This Zener diode can operate over a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The BZX585-C8V2 is versatile and can be used in numerous applications, including:

  • Voltage reference in analog circuits
  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX585-C8V2 is no exception. It is manufactured using a robust process that ensures high reliability and performance consistency, making it suitable for both commercial and industrial applications.

Whether you are designing power management systems, precision electronics, or looking for a component to protect sensitive circuits, the BZX585-C8V2 from NXP is a choice that promises to deliver both performance and peace of mind.

You May Also Be Interested in

Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1179 $50.1075
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess